EN
  • EN
  • DE

FSBB30CH60D

Part No FSBB30CH60D
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description Motion SPMR 3 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series Motion SPM 3
Type IGBT
Configuration 3 Phase Inverter
Current 30A
Voltage 600V
Voltage - Isolation 2500Vrms
Package 27-PowerDIP Module (1.205", 30.60mm)
Win Source Part Number 1175888-FSBB30CH60D
Manufacturer Homepage www.fairchildsemi.com
Family Name FSBB30CH60D
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian FSBB30CH60D CAD Model

Description

The Fairchild/ON Semiconductor FSBB30CH60D is a 3 Phase Inverter IGBT with a 600V voltage rating and a 30A current rating.

  • Product Name: FSBB30CH60D
  • Manufacturer: Fairchild/ON Semiconductor
  • Type: 3 Phase Inverter IGBT
  • Voltage Rating: 600V
  • Current Rating: 30A
  • Package: 27-PowerDIP Module
  • Dimension: 1.205" (30.60mm)
  • Isolation Voltage: 2500Vrms
  • Halogen-Free: Yes
  • Commonly Used In: Motion SPM 3 series
  • Popularity: High
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2019

You May Also Be Interested in

STMicroelectronics
IGBT IPM MODULE 14A 600V 38SDIP / IPM IGBT 600V 15A 38-Pin SDIP Tube
Need more? Email Us
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $5.5058
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Lowest to $194.1740
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $15.1225
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to $8.7184
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 6A
Lowest to $19.5848
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $7.9175
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess