EN
  • EN
  • DE

IGCM06F60HA

Part No IGCM06F60HA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT 600V 24MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Active
Type IGBT
Configuration 3 Phase
Current 6A
Voltage 600V
Isolation Voltage 2000Vrms
Dimension 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 205114-IGCM06F60HA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IGCM06F60HA CAD Model

Description

The Infineon Technologies IGBT (Insulated Gate Bipolar Transistor) with Win Source Part Number 205114-IGCM06F60HA is a 3-phase configuration electronic component with a voltage rating of 600V and a current rating of 6A.

  • Isolation Voltage: 2000Vrms
  • Category: Discrete Semiconductor Products
  • Dimension: 24-PowerDIP Module (1.028", 26.10mm)
  • Supply and Demand: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Fairchild/ON Semiconductor
FET 3PH 250V 3.6A MODULE / IPM MOSFET 250V 3.6A 21-Pin DIP Tube
Lowest to $12.6581
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Infineon Technologies
Control Integrated POwer System
Lowest to $14.3190
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9175 $63.3400
18+ $6.4969 $116.9442
28+ $6.2936 $176.2208
38+ $6.0903 $231.4314
50+ $5.8870 $294.3500
66+ $5.2784 $348.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess