EN
  • EN
  • DE

STGP20M65DF2

Part No STGP20M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 40A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2V @ 15V, 20A
Maximum Power Dissipation 166W
Total Switching Energy(Ets) 140μJ (on), 560μJ (off)
Input Type Standard
Gate Charge 63nC
Turn-on and Turn-off delay time 26ns/108ns
Testing Conditions 400V, 20A, 12 Ohm, 15V
Reverse Recovery Time (trr) 166ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1041052-STGP20M65DF2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGP20M65DF2 CAD Model

Description

The STGP20M65DF2 is a state-of-the-art power transistor from STMicroelectronics, designed to meet the rigorous demands of today's high-efficiency power conversion applications. This device is part of the MDmesh™ M6 series, which is renowned for its exceptional performance in terms of energy efficiency, reliability, and thermal management.

Key Features

  • Voltage Rating: The STGP20M65DF2 boasts a 650V drain-source voltage (V<sub>DS), making it suitable for a wide range of applications, from industrial to automotive power systems.
  • Current Capacity: With a continuous drain current (I<sub>D) of 20A, this power transistor can handle significant power without compromising performance.
  • Low On-Resistance: It features an ultra-low on-resistance (R<sub>DS(on)) of 0.065 Ω, which ensures minimal power loss and improved efficiency during operation.
  • Fast Switching Speed: The device's fast-switching capability enhances performance in applications requiring high switching frequencies, such as switch-mode power supplies (SMPS) and LED lighting systems.
  • High-Temperature Operation: The STGP20M65DF2 is designed to operate effectively at high temperatures, which is critical for reliability in thermally challenging environments.

Applications

The versatility of the STGP20M65DF2 allows it to be used in a variety of power conversion systems, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting solutions
  • Welding equipment
  • Solar inverters
  • Electric vehicle (EV) charging stations

Advanced Technology

Utilizing STMicroelectronics' innovative MDmesh™ M6 technology, the STGP20M65DF2 achieves outstanding efficiency levels by combining a unique vertical structure with a new proprietary strip layout. This design minimizes on-state resistance and reduces switching and conduction losses, making it an ideal choice for energy-sensitive applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP20M65DF2 is no exception, with its robust design and manufacturing process ensuring reliability and longevity in the field. Customers can trust this power transistor to deliver consistent performance over its lifetime.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7526 $61.3410
85+ $1.4381 $122.2385
125+ $1.3932 $174.1500
175+ $1.3483 $235.9525
225+ $1.3033 $293.2425
300+ $1.1686 $350.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess