Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 21 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 3A
Power - Max 56 W
Switching Energy 20µJ (on), 68µJ (off)
Input Type Standard
Gate Charge 13.6 nC
Td (on/off) @ 25°C 12ns/76ns
Test Condition 390V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 21 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP6
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277337-STGP6NC60H
Ultra Librarian 3D Model Ultra Librarian STGP6NC60H CAD Model

Description

The STGP6NC60H is a highly efficient insulated gate bipolar transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to offer optimal performance in a wide range of applications, combining the best features of both MOSFETs and bipolar transistors.

Key Features

  • High Current Capability: The STGP6NC60H can handle significant current, making it suitable for high-power applications.
  • Low On-Voltage Drop (Vce(on)): It features a low on-state voltage drop which enhances its efficiency by minimizing conduction losses.
  • High Switching Speed: This IGBT is capable of fast switching, which makes it ideal for applications requiring high-frequency operation.
  • High Temperature Operation: With an ability to operate at high temperatures, it ensures reliability even under thermal stress.

Applications

The STGP6NC60H IGBT is versatile and can be used in a variety of applications, including but not limited to:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vce) 600V Collector Current (Ic) 6A Power Dissipation (Pd) 30W Gate-Emitter Voltage (Vge) ±20V Operating Junction Temperature (Tj) -55°C to +150°C

Quality and Reliability

STMicroelectronics is committed to providing products of the highest quality and reliability. The STGP6NC60H IGBT is no exception and is manufactured to meet stringent industry standards, ensuring performance and durability across its lifespan.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V,Vce(on)typ.=1.84V, @Vge=15V, Ic=30A) | IGBT 600V 52A 200W TO247AC
Lowest to $8.7227
ECAD model for IRG4PC50K
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.15V, @Vge=15V, Ic=5.0A) | IGBT 600V 8.5A 38W DPAK
Lowest to $3.5044
ECAD model for IRG4RC10UD
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1
Infineon Technologies
Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $2.3175
ECAD model for SGI02N120
IXYS
IGBT PT 600V 190A TO-247AD
Need more? Email Us
ECAD model for IXXH100N60C3
ON Semiconductor
Trans IGBT Chip N-CH 600V 80A 349000mW 3-Pin(3+Tab) TO-247 Tube / 600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
Lowest to $6.5216
ECAD model for FGH40N60SMDF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 1200V 57A 200W TO247AC
Lowest to $193.9105
ECAD model for IRG4PH50SPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
STMicroelectronics
N-CHANNEL 30A - 600V - TO-247 Ultra FAST Switching PowerMESH™ IGBT | IGBT 600V 60A 200W TO247
Lowest to $6.2562
ECAD model for STGW30NC60WD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention