EN
  • EN
  • DE

STGP6NC60HD

Part No STGP6NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 15A
Current - Collector Pulsed (Icm) 21A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 3A
Power - Max 56W
Switching Energy 20μJ (on), 68μJ (off)
Input Type Standard
Gate Charge 13.6nC
Td (on/off) @ 25°C 12ns/76ns
Test Condition 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 21ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261035-STGP6NC60HD
Manufacturer Homepage www.st.com
Family Name STGP6NC60HD
Introduction Date November 28, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGP6NC60HD CAD Model

Description

STGP6NC60HD - IGBT from STMicroelectronics

The STGP6NC60HD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. IGBTs are electronic devices used to switch electric power in many modern appliances, such as electric cars, trains, variable speed refrigerators, air-conditioners, and even in the very smallest of devices.

The STGP6NC60HD is designed to offer a combination of fast switching, low on-state voltage and high thermal performance. It is suitable for a wide array of applications, particularly in the field of motor control, power management, and converters. With its robust and reliable technology, this product ensures efficiency and longevity in the most demanding electronic systems.

Key Features:

  • High Speed Switching: The device offers high-speed switching performance, which is essential for reducing energy losses during power conversion and control processes.
  • Low On-State Voltage: It has a very low on-state voltage drop due to optimized saturation voltage, which enhances its efficiency by minimizing conduction losses.
  • High Thermal Performance: The STGP6NC60HD can operate at high temperatures with excellent reliability, making it suitable for high-power and high-temperature applications.
  • High Current Rating: With a high current carrying capacity, this IGBT can handle significant power levels, suitable for demanding power applications.

Applications:

  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)

The STGP6NC60HD is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. The package ensures optimal thermal transfer for the device's power dissipation, contributing to its overall reliability and performance.

In summary, the STGP6NC60HD from STMicroelectronics is an excellent choice for designers looking for an IGBT that provides efficient, reliable, and high-performance operation in power electronic systems.

You May Also Be Interested in

Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8196 $61.4700
175+ $0.6726 $117.7050
270+ $0.6516 $175.9320
370+ $0.6306 $233.3220
475+ $0.6095 $289.5125
635+ $0.5465 $347.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess