EN
  • EN
  • DE

STGWA40IH65DF

Part No STGWA40IH65DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP 650 V 40 / IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series IH
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 238 W
Switching Energy 190µJ (off)
Input Type Standard
Gate Charge 114 nC
Td (on/off) @ 25°C -/210ns
Test Condition 400V, 40A, 22Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-18497
Standard Package 30
Win Source Part Number 1008920-STGWA40IH65DF
Ultra Librarian 3D Model Ultra Librarian STGWA40IH65DF CAD Model

Description

The STGWA40IH65DF is a high-performance, insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to the increasing demands of power electronics applications, combining the simplicity of gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Key Features

  • High Switching Speed: The device is optimized for fast switching, reducing switching losses and improving efficiency in applications such as motor drives, renewable energy inverters, and power supplies.
  • High Current Rating: With a current rating of 40A, the STGWA40IH65DF can handle high power levels, making it suitable for high-power applications.
  • Low On-Voltage Drop (Vce(sat)): The low saturation voltage helps to minimize conduction losses and improve overall system efficiency.
  • Short-Circuit Ruggedness: It offers excellent short-circuit withstand time, enhancing the reliability and robustness of the applications it is used in.
  • Co-Packaged Diode: The device includes a soft recovery anti-parallel diode, which further aids in reducing switching losses.
  • High Temperature Operation: The IGBT is capable of operating at high temperatures, ensuring performance stability across a range of environmental conditions.

Applications

The versatility of the STGWA40IH65DF allows it to be used in a wide array of applications, including:

  • Industrial Motor Drives
  • Renewable Energy Inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Power Factor Correction Circuits

Conclusion

The STGWA40IH65DF from STMicroelectronics represents a blend of advanced IGBT technology with practical design considerations, offering a reliable and efficient solution for high-power electronic switching. Its robustness and high performance make it an ideal choice for engineers looking to improve system efficiency and reliability in demanding applications.

You May Also Be Interested in

IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1332 $57.0656
18+ $5.8529 $105.3522
27+ $5.6700 $153.0900
37+ $5.4871 $203.0227
48+ $5.3042 $254.6016
64+ $4.7555 $304.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess