EN
  • EN
  • DE

STGWT60H60DLFB

Part No STGWT60H60DLFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 375W TO3P-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 80 A 375 W Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name STGWT60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14231-5, -497-14231-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898012-STGWT60H60DLFB
Ultra Librarian 3D Model Ultra Librarian STGWT60H60DLFB CAD Model

Description

STGWT60H60DLFB - STMicroelectronics IGBT

The STGWT60H60DLFB is a high-performance insulated-gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to provide efficient power conversion in a wide range of applications, from renewable energy systems to motor drives and power inverters. It is a testament to STMicroelectronics' commitment to delivering cutting-edge technology that enhances energy efficiency and reliability.

Key Features

  • Voltage & Current Ratings: The STGWT60H60DLFB boasts a collector-emitter voltage (VCE) of 600V and a continuous collector current (IC) of 60A, making it suitable for high-power applications.
  • Low On-Resistance: With a low on-state voltage drop, this IGBT ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High-Speed Switching: The device is engineered for high-speed switching, which is crucial for reducing switching losses and improving performance in converters and inverters.
  • Short-Circuit Rating: It is rated for short-circuit withstand time, providing robustness and reliability under fault conditions.
  • Co-Packaged Diode: The STGWT60H60DLFB includes a co-packaged fast recovery diode, optimized for the IGBT's switching characteristics, which simplifies the design and enhances the performance of the overall circuit.

Applications

  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Motor Drives (Industrial, Automotive)
  • Uninterruptible Power Supplies (UPS)
  • Power Management Solutions

STMicroelectronics' STGWT60H60DLFB is housed in a TO-247 long leads package, providing excellent thermal performance and making it easy to mount onto heat sinks for thermal management. Its robust design ensures a long operational lifespan even under demanding conditions.

Whether it's for industrial motor control, renewable energy converters, or high-efficiency power supplies, the STGWT60H60DLFB from STMicroelectronics offers a combination of high power density, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess