EN
  • EN
  • DE

STH275N8F7-2AG

Part No STH275N8F7-2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 180A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package H2Pak-2
Family Name STH275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15473-1, -497-15473-2, 497-15473-6, -497-15473-6, 497-15473-2, 497-15473-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935386-STH275N8F7-2AG
Ultra Librarian 3D Model Ultra Librarian STH275N8F7-2AG CAD Model

Description

STH275N8F7-2AG - High-Performance Power MOSFET by STMicroelectronics

The STH275N8F7-2AG is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product stands out for its remarkable efficiency and reliability, making it an ideal choice for a wide range of power applications. The STH275N8F7-2AG is part of STMicroelectronics' STripFET F7 series, which is known for its low on-resistance and low gate charge, contributing to its high efficiency.

Featuring an advanced trench gate structure, the STH275N8F7-2AG ensures optimal on-state resistance (R<sub>DS(on)) with a maximum of just 0.0028 ohms at a gate drive of 10V. This low R<sub>DS(on) minimizes conduction losses, which is particularly beneficial for applications requiring high current handling capabilities. The device is capable of supporting a continuous drain current (I<sub>D) of up to 120A, making it robust enough for demanding power conversion tasks.

The STH275N8F7-2AG operates over a wide voltage range, with a maximum drain-source voltage (V<sub>DS) of 80V, providing a comfortable margin for applications that may experience voltage spikes or surges. Its threshold voltage (V<sub>GS(th)) is specified between 2.0V and 4.0V, allowing for flexible gate drive designs.

The power MOSFET comes in a compact and robust H2PAK-2 package, which not only ensures a small footprint on the PCB but also provides excellent thermal performance. The package is designed to handle high thermal and mechanical stresses, which contributes to the device's longevity and reliability in harsh environments.

Applications for the STH275N8F7-2AG are diverse and include high-efficiency DC-DC converters, synchronous rectification in SMPS (Switched Mode Power Supplies), motor control systems, and other power management tasks where efficiency and thermal performance are critical. Its performance characteristics also make it suitable for automotive applications, adhering to stringent industry standards.

Overall, the STH275N8F7-2AG from STMicroelectronics represents a blend of efficiency, power handling, and reliability, making it a top choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess