EN
  • EN
  • DE

STIEC45-30AS

Part No STIEC45-30AS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 30VWM 55VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series STIEC, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10395-2, STIEC4530AS, 497-10395-1, 497-10395-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898028-STIEC45-30AS
Ultra Librarian 3D Model Ultra Librarian STIEC45-30AS CAD Model

Description

STIEC45-30AS - A Robust Rectifier Diode from STMicroelectronics

The STIEC45-30AS is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to meet the demands of high-efficiency power conversion systems. Its exceptional reliability and durability make it an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power management solutions where high current and voltage are required.

Key Features

  • High Reverse Voltage Capability: The STIEC45-30AS boasts a reverse voltage of up to 300V, providing a robust solution for systems that experience high voltage stress.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode ensures protection against transient voltage spikes, enhancing system reliability.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the STIEC45-30AS minimizes power loss and improves efficiency in power conversion, making it suitable for high-efficiency applications.
  • Fast Switching Speed: Its fast switching capability allows for efficient operation at high frequencies, which is critical in minimizing switching losses in SMPS and other power electronic devices.

Applications

The STIEC45-30AS is versatile and can be utilized in a variety of applications, including:

  • Power supply units for consumer electronics
  • Industrial power supplies
  • Telecom power systems
  • Motor control circuits
  • Automotive electrical systems

Product Specifications

The STIEC45-30AS is encapsulated in a robust package that ensures its durability and thermal performance. It has a maximum average forward current of 45A and operates within a junction temperature range of -40°C to +150°C, making it suitable for harsh environments. Its package is designed for optimal heat dissipation, which is crucial for maintaining performance and extending the lifespan of the device.

In conclusion, the STIEC45-30AS from STMicroelectronics is a high-quality rectifier diode that offers efficiency, reliability, and performance for power management applications. Its robust design and impressive electrical characteristics make it a top choice for engineers and designers looking to create advanced electronic systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8666 $50.2658
32+ $3.1726 $101.5232
49+ $3.0735 $150.6015
68+ $2.9743 $202.2524
87+ $2.8752 $250.1424
117+ $2.5777 $301.5909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess