EN
  • EN
  • DE
  • IT

STL125N8F7AG

Part No STL125N8F7AG
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MOSFETs N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468802-STL125N8F7AG
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.5 mOhm @ 60A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 76 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5570 pF @ 40 V
Power Dissipation (Max) 167W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Ultra Librarian 3D Model Ultra Librarian STL125N8F7AG CAD Model

Description

The STL125N8F7AG is a cutting-edge N-Channel MOSFET produced by STMicroelectronics, specifically designed to address the power efficiency and reliability needs of modern high-performance electronic applications. Its superior electrical characteristics, including low on-resistance and high switching capability, make it an ideal choice for power management tasks in various sectors, including automotive, industrial, and energy systems. The STL125N8F7AG differentiates itself with its ability to provide stable performance under extreme conditions, thanks to its advanced technology and robust package design. This allows for reduced power losses and improved thermal management, leading to enhanced system reliability and extended lifespan. Additionally, its compatibility with high switching frequencies enables engineers to develop more compact and energy-efficient power conversion designs. With the STL125N8F7AG, STMicroelectronics reinforces its reputation for producing dependable, high-quality components that meet the evolving needs of the electronic industry, offering a practical solution for engineers focused on developing sustainable and powerful electronic systems.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Intel
Mobile QM380 Chipset
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Amd
AMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess