EN
  • EN
  • DE

STL24N65M2

Part No STL24N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 14A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 650 V 14A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898082-STL24N65M2
Ultra Librarian 3D Model Ultra Librarian STL24N65M2 CAD Model

Description

The STL24N65M2 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is a part of ST's MDmesh™ M2 series which utilizes an innovative proprietary vertical structure, resulting in reduced on-resistance, minimized gate charge, and excellent switching performance.

Key Features

  • Voltage Rating: The STL24N65M2 boasts a maximum voltage rating of 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.190 Ohm, this MOSFET ensures high efficiency and low conduction losses.
  • High Current Capability: It can handle continuous currents up to 18A, providing robust performance for demanding power applications.
  • Advanced Technology: Utilizing ST's second generation of MDmesh™ technology, the STL24N65M2 offers an optimized balance between on-resistance and gate charge, enhancing its overall efficiency.
  • Reduced Switching Losses: The device is engineered to have fast switching capabilities, which significantly reduce switching losses and improve performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability even under extreme conditions.
  • TO-220 Package: The MOSFET is encapsulated in a TO-220 package, known for its ease of installation and excellent thermal performance.

Applications

The STL24N65M2 is versatile and can be used in a variety of applications. Its robustness and efficiency make it ideal for switch-mode power supplies (SMPS), LED lighting, high-efficiency DC-DC converters, welding equipment, and solar inverters. With its high current and voltage capabilities, it is also well-suited for industrial applications such as motor drives and power management systems.

Conclusion

Overall, the STL24N65M2 from STMicroelectronics represents a blend of performance, efficiency, and reliability. Its cutting-edge technology and robust design accommodate the needs of modern high-power electronic systems, making it a preferred choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0072 $60.2160
75+ $1.6470 $123.5250
110+ $1.5955 $175.5050
150+ $1.5440 $231.6000
195+ $1.4926 $291.0570
260+ $1.3382 $347.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,303 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess