EN
  • EN
  • DE

STL57N65M5

Part No STL57N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 650 V, 0.061 Ω typ., 22.5 A MDmesh™ V Power MOSFET in a PowerFLAT™ 8x8 HV package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 4.3A (Ta), 22.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 110nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4200pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 2.8W (Ta), 189W (Tc)
Rds On (Maximum) @ Id, Vgs 69 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFLAT (8x8)
Package 8-PowerVDFN
Win Source Part Number 1261332-STL57N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STL57N65M5 CAD Model

Description

The STL57N65M5 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. Designed with the latest advancements in technology, this power MOSFET is a part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high performance in a wide range of power applications.

Key Features

  • Voltage Rating: The STL57N65M5 boasts a high drain-source voltage (VDS) of 650V, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current (ID) of 57A, this MOSFET can handle significant power levels, ideal for demanding electrical environments.
  • Low On-Resistance: The device features an ultra-low on-resistance (RDS(on)) of only 0.036 Ω, which ensures minimal power loss and enhances overall efficiency.
  • Fast Switching Performance: The fast-switching capabilities of the STL57N65M5 reduce switching losses and improve performance in applications such as switching power supplies and motor control.
  • Enhanced Efficiency: The MDmesh™ M5 technology integrates a vertical structure which optimizes the RDS(on) versus the gate charge (Qg), leading to superior efficiency in power conversion.
  • High Ruggedness: Its robust design ensures high reliability and longevity, even under stressful conditions.

Applications

The STL57N65M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • LED Lighting Solutions
  • Motor Control Systems
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STL57N65M5 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in industrial, consumer, and automotive markets.

Environmental Standards

In line with STMicroelectronics' dedication to environmental sustainability, the STL57N65M5 is designed and manufactured with eco-friendly practices. It complies with a range of international standards for environmental care, ensuring that this component not only performs well but also contributes to a greener future.

You May Also Be Interested in

Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9877 $53.8893
21+ $4.9130 $103.1730
32+ $4.7594 $152.3008
44+ $4.6059 $202.6596
57+ $4.4524 $253.7868
76+ $3.9918 $303.3768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess