EN
  • EN
  • DE

STL85N6F3

Part No STL85N6F3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 60V 85A POWERFLAT5X6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series STripFET
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 85A (Tc)
Rds On (Max) @ Id Vgs 5.7 mOhm @ 8.5A 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) @ Vgs 60nC @ 10V
Input Capacitance (Ciss) @ Vds 3400pF @ 25V
Power - Max 4W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerVDFN
Manufacturer Device Package PowerFlat (6x5)
Win Source Part Number 053879-STL85N6F3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL85N6F3 CAD Model

Description

The STL85N6F3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a popular choice for designers and engineers seeking optimal power management solutions.

Key Features

  • Low On-Resistance: The STL85N6F3 boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle high-current applications with ease.
  • High Switching Speed: The device's fast switching speed is ideal for high-frequency circuits, contributing to improved performance in power conversion applications.
  • Enhanced Thermal Performance: The STL85N6F3 is encapsulated in a PowerFLAT 5x6 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is subjected to an avalanche test, guaranteeing its performance under stressful conditions.

Applications

The STL85N6F3 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management functions

Product Summary

The STL85N6F3 is a testament to STMicroelectronics' commitment to providing advanced power management solutions. With its low on-resistance, high current handling, fast switching capabilities, and robust package, this Power MOSFET is a highly efficient choice for modern electronic applications requiring reliable and efficient power control. The device's features and performance make it an essential component in the design of energy-conscious and high-performance electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess