EN
  • EN
  • DE

STL9P3LLH6

Part No STL9P3LLH6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET PCH 30V 9A POWERFLAT / Switching applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 15mOhm at 4.5A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2615pF at 25V
Power Dissipation (Maximum) 3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Part Number Series STL9
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808382-STL9P3LLH6
Ultra Librarian 3D Model Ultra Librarian STL9P3LLH6 CAD Model

Description

The STL9P3LLH6 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power MOSFET is a part of STMicroelectronics' STripFET series, which is renowned for its high performance and energy efficiency.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at low gate voltages.
  • High Efficiency: STL9P3LLH6 boasts low on-state resistance (RDS(on)), which translates into high efficiency and reduced power losses during operation.
  • High Current Capability: With the ability to handle high currents, this MOSFET is ideal for demanding applications, providing robust performance under challenging conditions.
  • Enhanced Thermal Performance: The product is designed with an advanced package that ensures excellent thermal performance, enabling it to operate reliably over a wide temperature range.
  • Environmentally Friendly: Compliant with RoHS and Halogen-Free directives, the STL9P3LLH6 is an environmentally friendly choice for designers looking to create sustainable electronic products.

Applications

Thanks to its impressive features, the STL9P3LLH6 is highly versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Battery-powered devices
  • Load switches

Technical Specifications

The STL9P3LLH6 operates with a drain-source voltage (VDS) of up to 30V, and a continuous drain current (ID) of 9A. The device's gate-source voltage (VGS) is specified at ±20V, and it has a typical gate threshold voltage (VGS(th)) of 1.5V. Its ultra-low on-state resistance ensures minimal voltage drop across the device and lower heat dissipation during operation.

Integrating the STL9P3LLH6 into your design will provide a highly efficient, reliable, and compact solution for your power management needs, backed by the quality and expertise of STMicroelectronics.

You May Also Be Interested in

UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9372 $51.5460
135+ $0.7690 $103.8150
205+ $0.7450 $152.7250
280+ $0.7209 $201.8520
360+ $0.6969 $250.8840
485+ $0.6248 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,418 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess