EN
  • EN
  • DE

STLVDS31BTR

Part No STLVDS31BTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER HS DIFF 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 194442-STLVDS31BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLVDS31BTR CAD Model

Description

STLVDS31BTR - High-Speed Differential Line Driver

The STLVDS31BTR by STMicroelectronics is a robust, high-speed differential line driver designed for applications that require low power dissipation and high data rates. This device is part of the low-voltage differential signaling (LVDS) family and is particularly suitable for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The STLVDS31BTR is capable of transmitting data at speeds up to 400 Mbps (200 MHz), making it an ideal choice for high-speed data transfer requirements.

With its differential line design, the STLVDS31BTR ensures excellent signal integrity, even in environments with significant electromagnetic interference (EMI). This feature makes it a preferred component for industrial, telecommunications, and computing applications where long cable distances and noise immunity are critical factors.

The device operates with a single 3.3V power supply and includes a low-voltage logic interface that is compatible with typical CMOS (Complementary Metal-Oxide-Semiconductor) output levels. The STLVDS31BTR's power consumption is minimized by its power-down feature, which reduces the current consumption to a mere 10 µA when the device is inactive.

The STLVDS31BTR features a flow-through pinout that simplifies PCB (Printed Circuit Board) layout by placing the inputs and outputs next to each other, thereby reducing the risk of crosstalk and simplifying the routing of differential pairs. It comes housed in a small TSSOP (Thin Shrink Small Outline Package) with 16 leads, offering a compact solution for space-constrained applications.

Key features of the STLVDS31BTR include:

  • Operational with a 3.3V supply voltage
  • Low-voltage differential signaling with typical output voltage of 350 mV
  • High data rate capability of up to 400 Mbps (200 MHz)
  • Low power consumption with power-down mode
  • Flow-through pinout for ease of PCB layout
  • Conforms to the TIA/EIA-644 LVDS standard
  • Robust EMI performance for noisy environments
  • Extended operating temperature range

Whether it's for high-speed digital communication in a data center or for reliable data transmission in an industrial automation setup, the STLVDS31BTR is engineered to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6105 $57.7680
39+ $2.9626 $115.5414
61+ $2.8702 $175.0822
84+ $2.7766 $233.2344
108+ $2.6842 $289.8936
144+ $2.4070 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess