EN
  • EN
  • DE

STM1001MWX6F5

Part No STM1001MWX6F5
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 194443-STM1001MWX6F5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1001MWX6F5 CAD Model

Description

The STM1001MWX6F5 is a precision microprocessor reset circuit developed by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology. This device is engineered to monitor the supply voltage of microprocessor (µP) systems, providing a reliable reset signal to the µP whenever the supply falls below a preset threshold level. As a result, the STM1001MWX6F5 plays a crucial role in ensuring the stable operation of electronic systems by preventing the processor from running with insufficient supply voltage, which could lead to system errors and data corruption.

This component comes in a highly compact SOT-23 package, making it ideal for space-constrained applications. With its low supply current, typically around 4 µA, it is an excellent choice for battery-powered devices where power efficiency is paramount. The STM1001MWX6F5 operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

The device features an active-low reset output, which remains asserted until the supply voltage recovers and stabilizes above the threshold level. The reset delay time is factory-programmed, offering designers the flexibility to select the timing that best suits their application requirements. Additionally, the STM1001MWX6F5 boasts a high threshold accuracy of ±1.5%, which provides a precise monitoring solution that can be trusted across temperature variations and process shifts.

Among its applications, the STM1001MWX6F5 is widely utilized in portable electronics, embedded systems, computers, and other microprocessor-based applications where reliable reset functionality is critical. Its robust design and precise threshold detection make it an indispensable component for ensuring system integrity and preventing malfunction due to power supply issues.

In summary, the STM1001MWX6F5 from STMicroelectronics is a testament to the company's commitment to delivering high-performance, reliable semiconductor solutions. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the stability and robustness of their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess