EN
  • EN
  • DE

STM1001SWEX6F

Part No STM1001SWEX6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708304-STM1001SWEX6F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1001SWEX6F CAD Model

Description

The STM1001SWEX6F is a precision microprocessor reset circuit device from the reputable semiconductor manufacturer STMicroelectronics. This product is designed to monitor the supply voltage of microprocessor (µP) systems, providing a reliable reset signal to the µP whenever necessary. Its main function is to safeguard the system against unpredictable events such as power failures, brownouts, or any other incidents that can cause the supply voltage to drop below a safe threshold.

This device is particularly useful in applications where the integrity of the operational data is critical and must be protected from corruption due to unexpected power issues. It is commonly used in portable electronics, computers, controllers, and other sophisticated electronic systems that require a high degree of reliability.

Key Features:

  • Precision Monitoring: The STM1001SWEX6F offers precise voltage monitoring tailored for 3V, 3.3V, and 5V supply voltages, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: Its design is optimized for low power consumption, which is crucial for battery-operated devices, thereby extending the operational lifespan of the product.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered by external events or user interaction, providing additional control over the system's operation.
  • High Accuracy: With its high accuracy in monitoring the supply voltage, the STM1001SWEX6F ensures that the system is reliably reset, avoiding any potential data loss or system malfunction.
  • Compact Packaging: Available in a small SOT-23 package, this product is designed for space-constrained applications, without compromising on performance.

STMicroelectronics' commitment to quality and reliability is evident in the STM1001SWEX6F, making it a smart choice for designers and engineers looking for a reset circuit solution that they can depend on. Its combination of precision, low power consumption, and compact form factor makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $15.3776
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $15.9898
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $7.5329
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
STMicroelectronics
IC MCU 32BIT 768KB FLASH 144LQFP
Lowest to $39.1489
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $16.1041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $1.1792
STMicroelectronics
IC MCU 32BIT 64KB FLASH 32LQFP
Lowest to $1.6653
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess