Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32C0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 18x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368572-STM32C031K4U6
Ultra Librarian 3D Model Ultra Librarian STM32C031K4U6 CAD Model

Description

STM32C031K4U6 Microcontroller Overview

The STM32C031K4U6 is a cutting-edge microcontroller from STMicroelectronics that is part of the STM32 32-bit Arm Cortex-M0 microcontroller series. This device is designed to offer the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: Designed with ST's advanced low-power technology, it operates in multiple power-saving modes, allowing for reduced power consumption in various states of operation.
  • I/O Pins: Multiple I/O ports with various configuration options, including high-speed, analog, and low-power modes.
  • Peripherals: A rich set of integrated peripherals such as USART, I2C, SPI, and timers, which enhance the functionality without the need for additional components.
  • Analog: Features include analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), enabling the microcontroller to interface with analog sensors and other devices.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) for easier development and troubleshooting.
  • Package: Available in a UFQFPN32 package, it offers a compact footprint for space-constrained applications.

Applications

The STM32C031K4U6 is highly versatile and can be used in a variety of applications. Its robust architecture and comprehensive feature set make it suitable for:

  • Smart sensors and connected devices
  • Home automation and smart home devices
  • Wearable electronics
  • Industrial control systems
  • Medical devices and health care equipment
  • Energy management and smart grid infrastructure

In conclusion, the STM32C031K4U6 from STMicroelectronics is a powerful and efficient microcontroller that provides an excellent solution for developers looking to create advanced and power-conscious applications. Its extensive set of features and peripherals, combined with the energy-efficient ARM Cortex-M0 core, make it a highly attractive option for a diverse array of electronic projects.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1254 $51.0096
58+ $1.7439 $101.1462
89+ $1.6894 $150.3566
123+ $1.6349 $201.0927
159+ $1.5804 $251.2836
212+ $1.4169 $300.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,720 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention