EN
  • EN
  • DE

STM32C051K8U6

Part No STM32C051K8U6
Manufacturer STMicroelectronics
Catalog Integrated Circuits (ICs)
Description MAINSTREAM ARM CORTEX-M0+ MCU WI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 20x12b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 32-UFQFPN (5x5)
Package / Case 32-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian STM32C051K8U6 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG CHARGE PUMP ADJ 12MA 14SO
Need more? Email Us
Analog Devices Inc.
IC TXRX RS485 20MBPS 12-DFN
Need more? Email Us
Marvell Semiconductor, Inc.
IC TXRX FULL/HALF 4/4 48QFN
Lowest to $26.1354
Analog Devices Inc.
IC OPAMP CHOPPER 3MHZ RRO 8DFN
Need more? Email Us
Analog Devices Inc.
IC BATT CHRG CNTRL LI-ION 10MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 3.3V 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 60MHZ RRO 16SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess