EN
  • EN
  • DE

STM32F042G6U7

Part No STM32F042G6U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263107-STM32F042G6U7
Ultra Librarian 3D Model Ultra Librarian STM32F042G6U7 CAD Model

Description

The STM32F042G6U7 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal blend of processing power, reduced power consumption, and advanced peripherals. Built on a 32-bit ARM Cortex-M0 core, this microcontroller is well-suited for a wide range of applications, from simple domestic gadgets to complex industrial controllers.

Key Features

  • Core: ARM Cortex-M0 CPU, running at a frequency of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for code storage and efficient data management.
  • Communication Peripherals: Includes a comprehensive set of communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems.
  • USB 2.0 Full-Speed: Comes with a USB 2.0 full-speed device interface with integrated PHY, allowing for direct connection to a USB host without the need for an external interface chip.
  • Timers: Multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, for precise event timing and PWM generation.
  • Analog: Features an array of analog peripherals, including a 12-bit ADC, a DAC, and several comparators.
  • Debugging: Built-in support for serial wire debug (SWD) and JTAG interfaces facilitates easy development and troubleshooting.
  • Package: Available in a UFQFPN28 package, ensuring a compact footprint for space-constrained applications.
  • Power Efficiency: Operates from a 2.0 to 3.6 V power supply, with several power-saving modes to ensure energy efficiency for battery-operated devices.

Applications

The STM32F042G6U7's versatility makes it ideal for a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive applications

Conclusion

In summary, the STM32F042G6U7 microcontroller by STMicroelectronics is a robust and feature-rich solution that provides developers with the tools necessary to create innovative and efficient embedded systems. Its powerful ARM Cortex-M0 core, combined with a rich set of peripherals and low power consumption, makes it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess