EN
  • EN
  • DE

STM32F051C6T7TR

Part No STM32F051C6T7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 39
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852655-STM32F051C6T7TR
Ultra Librarian 3D Model Ultra Librarian STM32F051C6T7TR CAD Model

Description

The STM32F051C6T7TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that is ideal for a wide range of applications, including industrial control systems, automotive applications, and consumer electronics. This microcontroller is part of the STM32F0 series, which is renowned for its excellent power efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M0 CPU, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample storage for instructions and data.
  • I/O Pins: Up to 39 I/O ports with various functionalities including support for digital I/O, analog inputs, SPI, I2C, and USART interfaces.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for PWM generation and timing operations.
  • Analog: Integrated ADC (12-bit resolution) with up to 16 channels, allowing for precise analog signal measurement.
  • Clock Control: Flexible clock system with internal and external oscillator options, PLL, and the ability to run at low power modes.
  • Debugging: Built-in Serial Wire Debug (SWD) for easy development and debugging.
  • Communication: Comprehensive set of communication peripherals including I2C, USART, SPI, and CAN interfaces for versatile connectivity options.
  • Package: LQFP48 package, which provides a compact footprint while still offering enough pins for complex applications.
  • Temperature Range: Operates over a wide temperature range from -40°C to 85°C, suitable for harsh environments.

Applications

The STM32F051C6T7TR is designed for applications requiring low power consumption, high processing power, and a rich set of peripherals. It is widely used in:

  • Home appliances
  • Industrial automation and control
  • Automotive systems
  • Medical devices
  • Power tools
  • Consumer electronics

With its robust feature set and high reliability, the STM32F051C6T7TR microcontroller is an excellent choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4309 $53.1708
28+ $3.6356 $101.7968
43+ $3.5220 $151.4460
59+ $3.4084 $201.0956
76+ $3.2948 $250.4048
102+ $2.9540 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess