EN
  • EN
  • DE

TLV76701DRVR

Part No TLV76701DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1A 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TLV767
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV76701DRVRTR, 296-TLV76701DRVRDKR, 296-TLV76701DRVRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936960-TLV76701DRVR
Ultra Librarian 3D Model Ultra Librarian TLV76701DRVR CAD Model

Description

The Texas Instruments TLV76701DRVR is a highly reliable voltage regulator designed to deliver a fixed output with high accuracy. This voltage regulator is part of TI's TLV767 series, which is known for its low dropout (LDO) performance, making it suitable for a variety of applications that require stable voltage supply, such as consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: The TLV76701DRVR provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout: With its LDO capability, the device operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving system performance.
  • Current Capacity: This voltage regulator can deliver up to 1A of continuous output current, catering to the needs of power-hungry circuits without compromising stability.
  • Thermal Protection: The TLV76701DRVR is equipped with thermal shutdown features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Overcurrent Protection: To safeguard against excessive current draw, the device includes overcurrent protection mechanisms.
  • Package Type: The device comes in a small, surface-mount SON package (DRVR), which is ideal for space-constrained applications.

Applications

The TLV76701DRVR is versatile and can be used in a wide range of applications. It is particularly well-suited for powering microcontrollers, sensors, and analog ICs in:

  • Consumer Electronics (e.g., personal media players, smart home devices)
  • Automotive Systems (e.g., infotainment, advanced driver assistance systems)
  • Industrial Equipment (e.g., automation controllers, IoT devices)

Quality and Support

Texas Instruments is known for its commitment to quality, and the TLV76701DRVR is no exception. Customers can expect robust performance and can rely on TI's comprehensive technical support for design-in and troubleshooting assistance.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1728 $50.1120
710+ $0.1418 $100.6780
1,095+ $0.1374 $150.4530
1,505+ $0.1330 $200.1650
1,950+ $0.1285 $250.5750
2,605+ $0.1152 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,390 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess