EN
  • EN
  • DE

STM32F051C8U7S

Part No STM32F051C8U7S
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708335-STM32F051C8U7S
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F051C8U7S CAD Model

Description

The STM32F051C8U7S is a high-performance microcontroller from STMicroelectronics, which is part of their extensive STM32F0 series. This device is designed to offer the best balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, consumer, and automotive sectors.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies up to 48 MHz.
  • Memory: 64 KB of Flash memory and 8 KB of SRAM provide ample space for complex applications.
  • Energy Efficient: Low-power modes including Sleep, Stop, and Standby to ensure minimal power consumption during idle times.
  • I/O Ports: Up to 55 fast I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.
  • Timers: Multiple 16-bit timers, including one PWM timer for motor control and one 16-bit timer with up to four IC/OC/PWM or pulse counter.
  • Communication Interfaces: I2C, USARTs, SPIs, and CAN interfaces facilitate communication with peripherals and other microcontrollers.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Clock Control: Flexible clock control system with an internal 8 MHz factory-trimmed RC, and multiple PLL options.
  • Debugging: Integrated serial wire debug (SWD) and a comprehensive set of power-saving modes for debugging.

Applications

The STM32F051C8U7S microcontroller is highly versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Motor control
  • Medical and handheld equipment
  • Access control and security systems
  • PC peripherals, gaming, and GPS platforms

Package and Quality

This microcontroller is available in a UFQFPN28 package, which provides a compact footprint while allowing for a robust and reliable connection to the PCB. STMicroelectronics is committed to quality and reliability, and the STM32F051C8U7S is no exception, meeting the stringent requirements for industrial and automotive applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $10.7323
STMicroelectronics
IC MCU 32BIT 64KB FLASH 32LQFP
Lowest to $1.6866
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $4.2473
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64TFBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $8.1654
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6158 $50.6212
34+ $2.9668 $100.8712
53+ $2.8741 $152.3273
72+ $2.7814 $200.2608
93+ $2.6887 $250.0491
125+ $2.4105 $301.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess