EN
  • EN
  • DE

STM32F429IIT6

Part No STM32F429IIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 708480-STM32F429IIT6
Series TPS series
Family Name STM32F429II
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F429IIT6 CAD Model

Description

STM32F429IIT6 Microcontroller by STMicroelectronics

The STM32F429IIT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32F4 series, renowned for its advanced ARM Cortex-M4 core. This MCU is designed to offer an ideal balance between processing power, reduced power consumption, and advanced peripherals, making it a perfect choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Main Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 180 MHz.
  • Memory: Equipped with 2MB of flash memory and 256KB of SRAM, which allows for efficient code and data management.
  • Display Interface: Includes an LCD-TFT controller that supports up to XGA resolution, enabling the creation of sophisticated user interfaces.
  • Advanced Connectivity: Offers a range of communication interfaces such as I2C, SPI, UART, CAN, and USB OTG with full-speed and high-speed capabilities.
  • Rich Analog Features: Features 3x 12-bit ADCs, 2x DACs, and a range of timers and other analog peripherals for versatile signal management.
  • Enhanced I/Os: Up to 168 I/O ports with interrupt capability, which allows for easy expansion and control of external devices.
  • Security: Incorporates features like a memory protection unit (MPU), a hardware random number generator (RNG), and a CRC calculation unit to ensure system integrity.
  • Power Efficiency: Supports multiple power-saving modes, including a Stop mode that reduces power consumption to a few microamps.

Development Support

The STM32F429IIT6 is supported by a comprehensive set of development tools, including the STM32Cube software development kit (SDK), which provides HAL and LL APIs, middleware solutions, and real-time operating system (RTOS) support. Additionally, STMicroelectronics offers an extensive ecosystem of development boards, software examples, and documentation to accelerate the development process.

Applications

With its advanced graphics capabilities, significant data processing power, and versatile set of peripherals, the STM32F429IIT6 MCU is well-suited for complex and demanding applications such as:

  • Advanced motor control systems
  • Industrial automation and control
  • Medical devices and healthcare systems
  • High-end consumer electronics
  • Internet of Things (IoT) devices

The STM32F429IIT6 is a testament to STMicroelectronics' commitment to providing robust and high-performance microcontrollers that meet the evolving needs of modern embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5186 $51.1116
15+ $6.9896 $104.8440
23+ $6.7712 $155.7376
31+ $6.5528 $203.1368
40+ $6.3344 $253.3760
53+ $5.6791 $300.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,559 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess