EN
  • EN
  • DE

STM32F217VGT6TR

Part No STM32F217VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708431-STM32F217VGT6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F217VGT6TR CAD Model

Description

STM32F217VGT6TR Microcontroller

The STM32F217VGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F2 series, which is based on the ARM Cortex-M3 processor. This advanced MCU is designed to offer a perfect balance between processing power, reduced power consumption, and innovative peripherals for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Features 1 Mbyte of Flash memory and 128+4 Kbytes of SRAM.
  • Performance: Equipped with a single-cycle multiplication and hardware division, which delivers 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Power Efficiency: Offers three power-saving modes including Sleep, Stop, and Standby to ensure efficient power management.
  • Connectivity: Provides a range of connectivity options including USB OTG HS/FS, Ethernet, CAN, and up to three SPIs.
  • ADCs: Incorporates two 12-bit analog-to-digital converters with up to 24 channels and conversion speeds of 2.4 MSPS.
  • Timers: Comes with up to 17 timers, including general-purpose, advanced-control, basic, and SysTick timers.
  • Debugging: Features Serial Wire Debug (SWD) and JTAG interfaces, along with trace macrocell for enhanced debugging capabilities.

Applications

Due to its robust architecture and rich set of peripherals, the STM32F217VGT6TR MCU is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Medical equipment
  • High-performance embedded systems
  • Networking and communication devices
  • Consumer electronics

Package and Quality

The STM32F217VGT6TR comes in a 100-pin LQFP package, which is ideal for space-constrained applications. It is also part of STMicroelectronics's commitment to quality, with a temperature range from -40°C to +85°C and a lead-free, RoHS-compliant design, ensuring reliability and environmental consideration.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1703 $82.3406
3+ $33.7808 $101.3424
5+ $32.7251 $163.6255
7+ $31.6695 $221.6865
9+ $30.6138 $275.5242
11+ $27.4469 $301.9159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,475 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess