EN
  • EN
  • DE

SC16C652BIB48

Part No SC16C652BIB48
Manufacturer NXP / Nexperia
Description 5V, 3.3 V and 2.5V dual UART, 5 Mbit/s (max.),with 32-byte FIFOs and infrared(IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246861-SC16C652BIB48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C652BIB48 CAD Model

Description

Introduction to NXP's SC16C652BIB48 Dual UART IC

The SC16C652BIB48 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. This device is designed to facilitate serial communication in a variety of applications, ranging from industrial control systems to complex computing environments. The SC16C652BIB48 is particularly well-suited for instances where space is at a premium and multiple UART channels are required.

Key Features and Benefits

  • Dual Channel: The SC16C652BIB48 contains two independent UART channels, each with a 64-byte FIFO (First In, First Out) to significantly reduce the overhead of software management for incoming and outgoing data streams.
  • High Data Rates: With support for baud rates up to 5 Mbps, this UART is capable of high-speed communication, making it ideal for modern high-speed systems.
  • Programmable Baud Rate Generator: The SC16C652BIB48 allows for the precise selection of baud rates, providing flexibility to work with various communication standards and devices.
  • Auto Hardware/Software Flow Control: It features automatic hardware and software flow control, which helps prevent data loss during high-speed transmissions by controlling the flow of data.
  • Modem Control Functions: The device includes modem control functions, which are essential for establishing and maintaining serial communications in networking and telecommunication applications.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Flexible Voltage Operation: Designed to operate at 2.3V to 3.6V, the SC16C652BIB48 is versatile for use in various system designs.
  • Pin Compatibility: The device is pin-compatible with the 16C450, SC16C650A, SC16C652, and SC16C852, providing an easy upgrade path for systems using these earlier UARTs.

Applications

The SC16C652BIB48 is an excellent choice for applications requiring reliable and efficient serial communication, such as:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Telecommunications systems
  • Automotive infotainment systems

With its dual-channel capability, high-speed data rates, and robust feature set, the SC16C652BIB48 from NXP Semiconductors is a versatile and powerful solution for any application requiring serial communication functionality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess