EN
  • EN
  • DE

PIC32MX110F016B-V/SO

Part No PIC32MX110F016B-V/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC32MX110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930627-PIC32MX110F016B-V/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX110F016B-V/SO CAD Model

Description

Microchip Technology's PIC32MX110F016B-V/SO Microcontroller

The PIC32MX110F016B-V/SO is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC32MX1XX/2XX series, which is notable for its rich set of features and capabilities within the PIC32 portfolio. With its advanced architecture, the PIC32MX110F016B-V/SO is an ideal choice for developers looking to implement complex algorithms and applications that demand a balance between power efficiency and processing power.

At the heart of the PIC32MX110F016B-V/SO lies a powerful MIPS M4K Core, which operates at speeds up to 40 MHz. This core provides the computational horsepower required for intensive tasks and supports MIPS16e mode for improved code density. The device comes equipped with 16KB of RAM and 64KB of flash memory, ensuring ample space for application code and data storage.

The microcontroller features a range of integrated peripherals, including:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs)
  • Parallel Master Port (PMP) for graphics interfaces
  • Charge Time Measurement Unit (CTMU) for touch sensing
  • Comparators and timers for a variety of control applications

Connectivity options are provided through UART, SPI, and I2C modules, making it easy to interface with other components and peripheral devices. Additionally, the PIC32MX110F016B-V/SO supports USB 2.0 for full-speed communication, adding to its versatility in connected systems.

Designed with power efficiency in mind, the PIC32MX110F016B-V/SO offers multiple power-saving modes, including Idle and Sleep modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.

The microcontroller is available in a compact 28-pin SOIC package, making it suitable for space-constrained designs. Its wide operating voltage range (2.3V to 3.6V) and industrial temperature range ensure reliable operation across diverse environments and applications such as consumer electronics, industrial control systems, Internet of Things (IoT) devices, and portable medical equipment.

Microchip provides comprehensive development tools and software libraries to support the PIC32MX110F016B-V/SO, simplifying the development process and reducing time to market for embedded designers.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess