EN
  • EN
  • DE

STM32F051C8U7TR

Part No STM32F051C8U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263123-STM32F051C8U7TR
Ultra Librarian 3D Model Ultra Librarian STM32F051C8U7TR CAD Model

Description

Product Overview: STM32F051C8U7TR

The STM32F051C8U7TR microcontroller, part of the STM32F0 series from STMicroelectronics, is a highly capable ARM Cortex-M0 based MCU designed for cost-sensitive applications that require performance, low power, and ease of use. With its robust feature set and impressive integration, this microcontroller is ideal for a wide range of applications in the industrial, consumer, appliance, and personal electronics markets.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM provide ample storage for application code and data.
  • I/Os: Up to 55 fast I/Os, all mappable on external interrupt vectors for enhanced flexibility.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for full-duplex communication with peripheral devices.
  • 12-bit ADC: Integrated analog-to-digital converter with up to 16 channels, enabling the MCU to interface with analog sensors and other inputs.
  • Timers: Multiple timers including a basic timer, a general-purpose timer, and a PWM advanced-control timer for complex timing and control tasks.
  • Operating Voltage: Wide operating voltage range from 2.4V to 3.6V to accommodate various power supply designs.
  • Low-Power Modes: Several low-power modes to ensure optimal power consumption, including Sleep, Stop, and Standby modes.
  • Package: Available in a 48-pin UFQFPN package, providing a compact footprint for space-constrained applications.

Applications

The STM32F051C8U7TR is versatile and can be used in a variety of applications, such as:

  • Home appliances (e.g., washing machines, microwaves)
  • Industrial control systems
  • Medical devices
  • Consumer electronics (e.g., gaming consoles, wearables)
  • Power tools and portable equipment

With its integration of essential features and peripherals, the STM32F051C8U7TR provides a cost-effective solution for designers looking to balance performance with power efficiency. Its ease of development, thanks to the comprehensive development ecosystem provided by STMicroelectronics, makes it a go-to choice for both beginners and experienced developers.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,667 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess