EN
  • EN
  • DE

STM32F051K8T6

Part No STM32F051K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 25
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number STM32F051
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708340-STM32F051K8T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F051K8T6 CAD Model

Description

The STM32F051K8T6 microcontroller is a high-performance, low-power 32-bit MCU from STMicroelectronics, which is part of their extensive STM32F0 series. Designed for a wide range of applications, this device is based on the ARM Cortex-M0 processor and operates at frequencies up to 48 MHz. The STM32F051K8T6 offers an optimal blend of performance, power efficiency, and cost-effectiveness, making it a go-to choice for budget-conscious projects that require a reliable microcontroller.

Key Features

  • Core: ARM Cortex-M0 CPU, running at up to 48 MHz.
  • Memory: 64 KB of Flash memory and 8 KB of SRAM.
  • I/O Pins: Up to 28 I/O ports with various multiplexed functions.
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication.
  • Timers: Multiple 16-bit timers, including a PWM timer for motor control.
  • Analog: Up to 10-channel 12-bit ADC, 1 DAC channel.
  • Debugging: Integrated Serial Wire Debug (SWD) for ease of development.
  • Supply Voltage: 2.0 V to 3.6 V operation, suitable for battery-powered applications.

Applications

The STM32F051K8T6 is versatile and can be utilized in various application domains, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Automotive applications

Package and Quality

The STM32F051K8T6 comes in a 32-pin LQFP package, which is suitable for space-constrained applications. It is designed with a robust architecture and has passed stringent quality and reliability tests, ensuring stable operation under various conditions.

Support and Resources

STMicroelectronics provides extensive support for the STM32F051K8T6 through their software libraries, development tools, and online resources. Developers can take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator and configuration tool, and the STM32CubeIDE integrated development environment.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6653 $58.2855
75+ $1.3664 $102.4800
115+ $1.3237 $152.2255
160+ $1.2810 $204.9600
205+ $1.2383 $253.8515
275+ $1.1102 $305.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess