EN
  • EN
  • DE

STM32F071CBY6TR

Part No STM32F071CBY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 49-WLCSP
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898123-STM32F071CBY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F071CBY6TR CAD Model

Description

STM32F071CBY6TR Microcontroller - STMicroelectronics

The STM32F071CBY6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require flexibility, robust performance, and a range of connectivity options. This microcontroller is part of the STM32F0 series, which is renowned for its energy efficiency, making it an ideal choice for portable and power-sensitive applications across various sectors, including industrial, consumer, and medical devices.

Key Features:

  • Core: ARM Cortex-M0 CPU, operating at frequencies of up to 48 MHz, which provides a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, the STM32F071CBY6TR offers ample space for complex applications and data storage.
  • Package: Available in a 45-pin UFQFPN package, it is designed for space-constrained applications without compromising on I/O capabilities.
  • ADC: Features a 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise sensor readings and data acquisition.
  • Communication Interfaces: Includes a variety of communication peripherals such as USART, SPI, I2C, HDMI CEC, and USB 2.0, providing extensive connectivity options for embedded systems.
  • Timers: Comes with multiple timers including a 16-bit advanced-control timer for PWM generation, as well as standard and basic timers.
  • Operating Voltage: Supports a wide operating voltage range from 2.0 to 3.6V, accommodating various power supply configurations.
  • Temperature Range: Suitable for operation over a wide temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

The STM32F071CBY6TR also incorporates STMicroelectronics' advanced peripherals and accelerators, such as the Cyclic Redundancy Check (CRC) calculation unit and the hardware support for AES-128 encryption, which provide additional layers of security for data integrity and protection.

With its rich set of peripherals, low power consumption, and robust design, the STM32F071CBY6TR microcontroller is an excellent choice for designers looking to create sophisticated applications that require efficient power management, connectivity, and reliability without incurring high costs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3219 $60.5066
33+ $3.5461 $117.0213
51+ $3.4354 $175.2054
70+ $3.3246 $232.7220
90+ $3.2137 $289.2330
121+ $2.8813 $348.6373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess