EN
  • EN
  • DE

STM32F071RBT6TR

Part No STM32F071RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F071RBT6TR-ND, 497-18746-6, 497-18746-2, 497-18746-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935469-STM32F071RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F071RBT6TR CAD Model

Description

STM32F071RBT6TR Microcontroller - STMicroelectronics

The STM32F071RBT6TR is a high-performance ARM Cortex-M0 microcontroller designed and manufactured by STMicroelectronics. This microcontroller offers a perfect balance between performance, power consumption, and features, making it an ideal choice for a wide range of applications, from simple embedded systems to more complex industrial controls.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies up to 48 MHz.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample storage for code and data.
  • I/O Pins: Up to 55 I/O ports with interrupt capability, allowing for flexible peripheral interfacing.
  • Communication Interfaces: Includes I2C, SPI, USART, and USB 2.0 Full Speed, catering to various communication requirements.
  • Analog: Features 12-bit ADC with 16 channels, 2 DAC channels, and multiple timers, supporting a range of analog functionalities.
  • Operating Voltage: Wide operating voltage range from 2.0 to 3.6 V, suitable for battery-powered and low-power applications.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Advanced Peripherals: Includes a real-time clock, CRC calculation unit, and hardware division support.

Applications

The STM32F071RBT6TR is versatile and can be used in a variety of applications such as:

  • Consumer Electronics
  • Industrial Automation and Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Applications

Programming and Development

STMicroelectronics provides comprehensive development tools for the STM32F071RBT6TR, including the STM32CubeMX for hardware abstraction and initialization, and the STM32CubeIDE for software development. This ensures a smooth and efficient development process from prototype to production.

Conclusion

With its robust feature set, the STM32F071RBT6TR microcontroller from STMicroelectronics is a powerful and flexible solution for a multitude of embedded applications. Its high level of integration, combined with the support for multiple communication protocols and a wide range of development tools, make it an excellent choice for designers looking to optimize performance and minimize time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1013 $54.6078
12+ $8.5252 $102.3024
19+ $8.2372 $156.5068
27+ $7.6612 $206.8524
34+ $7.3732 $250.6888
43+ $7.0852 $304.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess