EN
  • EN
  • DE

STM32F091RCT6

Part No STM32F091RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103254-STM32F091RCT6
Family Name STM32F091RC
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education
Ultra Librarian 3D Model Ultra Librarian STM32F091RCT6 CAD Model

Description

Overview of STM32F091RCT6 Microcontroller

The STM32F091RCT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F0 series, designed with an ARM Cortex-M0 core. This microcontroller is tailored for cost-sensitive applications that require flexibility, real-time performance, and low-power operation. It's an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Key Features

  • Core: ARM Cortex-M0 processor, operating at a frequency of up to 48 MHz.
  • Memory: Features 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Offers up to 51 I/O ports with interrupt capability, which allows for flexible peripheral management and system expansion.
  • Communication Interfaces: Comes with a rich set of communication interfaces, including I2C, SPI, USART, and CAN, facilitating easy data exchange and peripheral connectivity.
  • ADC: Equipped with a 12-bit Analog-to-Digital Converter with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Contains multiple timers, including a 32-bit timer and several 16-bit timers, which are crucial for time-sensitive control applications.
  • Power Efficiency: Supports multiple power-saving modes, such as Sleep, Stop, and Standby, helping to minimize energy consumption in low-power applications.
  • Debugging: Integrated with debug features like Serial Wire Debug (SWD) and a Cortex-M0 Embedded Trace Macrocell™, making development and troubleshooting more efficient.
  • Operating Voltage: Can operate within a range of 2.0 to 3.6 volts, catering to various power supply requirements.
  • Package: Available in a 64-pin LQFP package, ensuring compactness and ease of PCB design.

Applications

The STM32F091RCT6 MCU is versatile and can be used in numerous applications such as:

  • Smart sensors and actuators
  • Home automation and security systems
  • Automotive electronics
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Energy management systems

With its robust feature set and performance capabilities, the STM32F091RCT6 provides a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5102 $52.6530
35+ $2.8802 $100.8070
54+ $2.7902 $150.6708
75+ $2.7002 $202.5150
96+ $2.6102 $250.5792
129+ $2.3402 $301.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess