EN
  • EN
  • DE

STM32F091RCY6TR

Part No STM32F091RCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-WLCSP (3.35x3.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.35x3.59)
Base Product Number STM32
Other Names 497-16242-2,497-16242-1,-497-16242-1,-497-16242-2,-497-16242-6,497-16242-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263169-STM32F091RCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F091RCY6TR CAD Model

Description

STM32F091RCY6TR Microcontroller Overview

The STM32F091RCY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F0 series. This series is renowned for its energy efficiency, powerful features, and affordability, making it a popular choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0 processor, which operates at frequencies of up to 48 MHz.
  • Memory: 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: A rich set of I/Os and peripherals, including up to 51 I/O ports with interrupt capability, which allows for flexible hardware interfacing.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Multiple timers, including a real-time timer and independent watchdog timers, which are essential for time-sensitive tasks.
  • Communication Interfaces: Comprehensive communication interfaces such as I2C, USARTs, SPIs, and CAN, providing versatile connectivity options.
  • Supply Voltage: Flexible power supply options, with a voltage range of 2.0 to 3.6 V, suitable for battery-powered and low-power applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Packaging: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The STM32F091RCY6TR MCU is designed to cater to a broad spectrum of applications, such as:

  • Industrial control systems
  • Home automation
  • Smart sensors and IoT devices
  • Consumer electronics
  • Medical devices
  • Automotive applications

Conclusion

With its robust architecture, extensive memory, and comprehensive set of peripherals, the STM32F091RCY6TR MCU from STMicroelectronics stands out as a versatile and efficient solution for a multitude of embedded system applications. Its integration of advanced features in a cost-effective package makes it a go-to choice for designers looking to optimize performance while maintaining budget considerations.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2505 $57.0020
9+ $11.6928 $105.2352
14+ $11.3274 $158.5836
19+ $10.9620 $208.2780
24+ $10.5966 $254.3184
32+ $9.5004 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,127 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess