EN
  • EN
  • DE

STM32F098VCH6TR

Part No STM32F098VCH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100UFBGA  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32
Standard Package 2,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263143-STM32F098VCH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F098VCH6TR CAD Model

Description

STM32F098VCH6TR - A High-Performance Microcontroller from STMicroelectronics

The STM32F098VCH6TR is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. Based on the ARM Cortex-M0 core, this device operates at a maximum frequency of 48 MHz, providing the computational power necessary for complex tasks in modern embedded systems.

Core Features

  • Core: ARM Cortex-M0 processor, providing up to 0.9 DMIPS/MHz.
  • Memory: Comes with a rich set of memory resources, including up to 256 KB of Flash memory and 32 KB of SRAM.
  • Performance: Operates at a frequency of up to 48 MHz, delivering high performance for demanding applications.
  • Power Efficiency: Features multiple power-saving modes, including Sleep, Stop, and Standby, to ensure optimal power consumption.

Advanced Connectivity

The STM32F098VCH6TR excels in connectivity options, offering:

  • Multiple I/O ports and external interrupts.
  • Serial communication interfaces including I2C, SPI, and USART, which are essential for modern IoT applications.
  • USB 2.0 full-speed interface for enhanced peripheral connectivity.

Robust Design and Reliability

This microcontroller is designed with robustness in mind, featuring:

  • An operating voltage range from 2.0 to 3.6V, suitable for battery-powered and portable applications.
  • Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • CRC calculation unit, ensuring data integrity in communication protocols.

Flexible Development and Easy Integration

The STM32F098VCH6TR is supported by a comprehensive set of development tools, including the STM32Cube ecosystem, which simplifies development and reduces time to market. Its LQFP-100 package allows for easy integration into a wide variety of applications, from industrial control systems to consumer electronics.

With its combination of performance, power efficiency, and advanced features, the STM32F098VCH6TR from STMicroelectronics is an ideal choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,922 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess