EN
  • EN
  • DE

STM32F100C8T7BTR

Part No STM32F100C8T7BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 127468-STM32F100C8T7BTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Medical, Computers & Computer Peripherals, Communications & Networking, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC
Ultra Librarian 3D Model Ultra Librarian STM32F100C8T7BTR CAD Model

Description

STM32F100C8T7BTR - STMicroelectronics

The STM32F100C8T7BTR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require both performance and energy efficiency. This microcontroller is part of the STM32F100 Value Line series, which provides a range of devices combining the advantages of the ARM Cortex-M3 core with a rich set of peripherals and STMicroelectronics' enhancements.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: 64 KB of flash memory and 8 KB of SRAM, which accommodates robust applications and helps to optimize system performance.
  • Power Efficiency: Features low power modes including Sleep, Stop, and Standby to ensure power-saving operation for battery-powered and power-conscious designs.
  • Advanced Peripherals: Equipped with a range of peripherals such as USART, SPI, I2C interfaces, and 12-bit ADCs, making it ideal for interfacing with various sensors and communication modules.
  • Debugging and Programming: Supports in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces, simplifying development and troubleshooting.
  • Packages: Available in a 48-pin LQFP package that allows for compact board designs and is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability across various environments.

Applications:

The STM32F100C8T7BTR is versatile and can be used in a wide array of applications including industrial control, motor drives, medical equipment, consumer electronics, alarm systems, and many other embedded systems where cost and energy efficiency are critical considerations.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the STM32F100C8T7BTR is no exception. It is designed to meet the requirements of a broad range of applications in terms of performance, longevity, and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess