EN
  • EN
  • DE

STM32F101RBT6TR

Part No STM32F101RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 212298-STM32F101RBT6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101RBT6TR CAD Model

Description

STM32F101RBT6TR Microcontroller Overview

The STM32F101RBT6TR is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. It is part of the STM32F1 series, which is renowned for its robust architecture, enhanced features, and flexibility to suit a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Timers: Includes multiple timers, including general-purpose and advanced-control timers, which can be used for a variety of tasks such as PWM generation and time-base generation.
  • Communication Interfaces: Offers a range of communication options such as SPI, I2C, USART, and CAN, enabling easy integration with peripheral devices and other microcontrollers.
  • ADC: Features a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise measurement of analog signals.
  • Debugging: Supports in-circuit debugging and programming via Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting.
  • Power Efficiency: Includes a Power-saving mode and a standby mode to ensure efficient power management, making it suitable for battery-operated applications.
  • Packages: Available in a 64-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications

The STM32F101RBT6TR microcontroller is versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Automotive applications
  • Medical devices
  • Consumer electronics
  • Home automation
  • Alarm systems
  • Small appliances

This microcontroller is ideal for designers who require a high-performance, low-power, and cost-effective solution. Its robust feature set and comprehensive development ecosystem make it a go-to choice for both simple and advanced projects, ensuring a seamless and efficient design experience.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4338 $51.5070
36+ $2.8175 $101.4300
55+ $2.7294 $150.1170
76+ $2.6414 $200.7464
98+ $2.5533 $250.2234
132+ $2.2892 $302.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess