EN
  • EN
  • DE

STM32F103T6U7A

Part No STM32F103T6U7A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 36-VFQFPN (6x6)
Manufacturer STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VFQFPN (6x6)
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F103T6U7A-ND, -497-11531, 497-11531
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898136-STM32F103T6U7A
Ultra Librarian 3D Model Ultra Librarian STM32F103T6U7A CAD Model

Description

STM32F103T6U7A Microcontroller Overview

The STM32F103T6U7A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, reduced power consumption, and advanced peripherals. This microcontroller is part of the STM32F1 series, which is renowned for its robust design and reliability, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz, providing high computational performance while maintaining energy efficiency.
  • Memory: Comes with a rich set of memory resources including 32 Kbytes of Flash memory for program storage and 6 Kbytes of SRAM for data operations.
  • Debugging: Integrated debug mode supports in-circuit debugging and programming, enhancing the development experience.
  • I/O Ports: A variety of input/output ports, including up to 37 GPIOs, provide ample interfacing capabilities with external components.

Advanced Connectivity

With multiple communication interfaces, the STM32F103T6U7A allows for versatile connectivity options:

  • Two I2C buses for serial communication with peripherals that require moderate speed data transfer.
  • Three USARTs and two UARTs for serial communication, enabling the microcontroller to interface with other microcontrollers, computers, or UART-enabled devices.
  • Two SPI interfaces for high-speed synchronous serial data transfer, suitable for interfacing with sensors, memory, and other SPI devices.
  • One USB 2.0 full-speed interface, allowing the microcontroller to communicate with USB host or other USB devices.
  • CAN interface for robust and reliable communication in automotive and industrial applications.

Robust and Flexible Power Management

The STM32F103T6U7A is designed with a flexible power management system:

  • Multiple low-power modes, including Sleep, Stop, and Standby, to minimize power consumption during idle periods.
  • An integrated voltage regulator which allows for a single power supply operation and provides power independence for the core and peripherals.

Conclusion

The STM32F103T6U7A microcontroller by STMicroelectronics is a robust and feature-rich device that combines efficient processing capabilities with a wide array of peripherals and connectivity options, making it an excellent choice for designers looking to balance performance and power consumption in their embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8697 $52.8273
21+ $4.8162 $101.1402
33+ $4.6657 $153.9681
45+ $4.5152 $203.1840
58+ $4.3647 $253.1526
77+ $3.9132 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess