EN
  • EN
  • DE

STM32F765NGH6

Part No STM32F765NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-16628
Standard Package 160
Win Source Part Number 1097111-STM32F765NGH6
Ultra Librarian 3D Model Ultra Librarian STM32F765NGH6 CAD Model

Description

STM32F765NGH6 Microcontroller - STMicroelectronics

The STM32F765NGH6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best efficiency and versatility for a wide range of applications. This advanced microcontroller is part of the STM32F7 series, which is built on the Cortex-M7 core, providing the highest processing power in the STM32 family with a maximum CPU frequency of 216 MHz.

Key Features

  • Core: ARM Cortex-M7 with double-precision floating point unit (FPU)
  • Maximum Frequency: 216 MHz
  • Flash Memory: 1 Mbyte with read-while-write support
  • RAM: 340 Kbytes, including 64 Kbytes of data TCM RAM for critical real-time data + 4 Kbytes of backup SRAM
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation
  • Audio: SAI audio interface
  • Connectivity: Up to 4 I2Cs, 4 USARTs, 4 UARTs, 6 SPIs, 2 SAI, 3 I2S in slave and master mode
  • Advanced Peripherals: Includes USB OTG HS/FS, 2 CANs, 2 SDIO, 16- and 32-bit timers including two PWM timers for motor control
  • Security: Hardware encryption, CRC calculation unit, RNG, and hash processor
  • Power Efficiency: Multiple power-saving modes including Stop, Standby, and VBAT mode
  • Package: UFBGA 216+25 balls

Advanced Integration

The STM32F765NGH6 integrates a variety of features to support complex and demanding applications. Its comprehensive set of peripherals makes it suitable for high-end embedded applications, including industrial control, medical equipment, and IoT devices. The device's advanced graphics capabilities allow for smooth and dynamic user interfaces, while the audio interfaces enable high-quality audio applications.

Development Support

Developers can take advantage of extensive development ecosystems, including the STM32Cube software suite and a wide range of development boards. The STM32F765NGH6 is supported by various development tools and software, making it easier to bring your projects to life.

Applications

With its robust architecture and rich set of features, the STM32F765NGH6 is ideal for applications requiring high computational power and real-time performance, such as advanced motor control, industrial automation, high-speed connectivity, and precise audio and graphical rendering.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8280 $87.6560
3+ $35.9614 $107.8842
5+ $34.8376 $174.1880
6+ $33.7138 $202.2828
8+ $32.5900 $260.7200
11+ $29.2187 $321.4057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess