EN
  • EN
  • DE

STM32F103T8U7TR

Part No STM32F103T8U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Number of I/O 26
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17391-1, 497-17391-2, STM32F103T8U7TR-ND, 497-17391-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852458-STM32F103T8U7TR
Ultra Librarian 3D Model Ultra Librarian STM32F103T8U7TR CAD Model

Description

STM32F103T8U7TR Microcontroller by STMicroelectronics

The STM32F103T8U7TR is a high-performance ARM Cortex-M3 based microcontroller, brought to you by the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the STM32F103x8 series and is designed for embedded applications that require a perfect balance between performance, power efficiency, and cost-effectiveness.

With its 72 MHz maximum CPU frequency, the STM32F103T8U7TR provides the computational power necessary for complex tasks, while maintaining a low power consumption that extends the battery life in portable devices. This microcontroller comes with a rich set of peripherals that enhance its connectivity and control capabilities. It includes multiple serial interfaces such as I2C, SPI, and USART, making it suitable for various communication requirements.

The device features 64 KB of Flash memory and 20 KB of SRAM, ensuring ample space for application code and data storage. Its robust design includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition applications.

Moreover, the STM32F103T8U7TR is equipped with a series of timers, including general-purpose and advanced-control timers, which can be used for a wide range of timing and control tasks, such as PWM generation for motor control. It also supports a real-time clock, watchdog timers, and a set of power-saving modes, which are crucial for developing energy-efficient applications.

The microcontroller is provided in a compact LQFP-36 package, making it suitable for space-constrained applications. Additionally, it is characterized by a wide operating voltage range (2.0 to 3.6V), which provides flexibility in designing the power supply circuitry.

STMicroelectronics also provides extensive support for the STM32F103T8U7TR, including software libraries, development tools, and a community of developers, which helps to reduce development time and cost. Whether you're designing an industrial control system, a consumer gadget, or an Internet of Things (IoT) device, the STM32F103T8U7TR is a reliable and versatile choice that can meet the demands of your innovative projects.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess