EN
  • EN
  • DE

STM32F103ZGH6

Part No STM32F103ZGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description XL-density performance line ARM-based 32-bit MCU with 768 KB to 1 MB Flash, USB, CAN, 17 timers, 3 ADCs, 13 communication interfaces | IC MCU 32BIT 1MB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Family Part Number STM32F103
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1261401-STM32F103ZGH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103ZGH6 CAD Model

Description

STM32F103ZGH6 Microcontroller Overview

The STM32F103ZGH6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a balanced combination of computing performance, power efficiency, and peripheral integration. This microcontroller is part of the STM32F1 series, which is renowned for its robust design and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 72 MHz, provides high computational performance and supports the Thumb-2 instruction set for improved code density.
  • Memory: Comes with a substantial amount of integrated memory, including 1 MB of Flash memory and 96 KB of SRAM, suitable for complex applications and real-time operations.
  • Connectivity: Features a rich set of I/Os and peripherals, including USB 2.0 full-speed, CAN, multiple serial interfaces (USART, UART, SPI, I2C), and 16-bit timers.
  • ADCs: Equipped with 12-bit analog-to-digital converters with up to 21 channels, providing accurate and efficient data acquisition.
  • Debugging: Integrated debug features with Serial Wire Debug (SWD) and JTAG interfaces ensure a streamlined development process.
  • Power Efficiency: Supports multiple power-saving modes, including Stop and Standby, to ensure optimal power consumption for battery-powered and energy-sensitive applications.

Applications

The STM32F103ZGH6 is a versatile microcontroller that can be used in a diverse array of applications. It excels in scenarios that require a mix of real-time capabilities, digital signal processing, and low-power operation. Its robust peripheral set and connectivity options make it well-suited for:

  • Industrial automation and control
  • Medical equipment and healthcare devices
  • Consumer electronics and portable devices
  • Automotive systems and vehicle telematics
  • Complex embedded systems and IoT devices

With its advanced architecture and comprehensive feature set, the STM32F103ZGH6 microcontroller is engineered to meet the demanding requirements of today's sophisticated electronic designs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9459 $59.6754
13+ $9.3042 $120.9546
20+ $8.9834 $179.6680
28+ $8.3418 $233.5704
36+ $8.0209 $288.7524
45+ $7.7001 $346.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess