Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 140
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-UFBGA (10x10)
Win Source Part Number 1103308-STM32F207ICH6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F207ICH6 CAD Model

Description

STM32F207ICH6 Microcontroller - STMicroelectronics

The STM32F207ICH6 is a high-performance ARM Cortex-M3 microcontroller designed and manufactured by STMicroelectronics. This advanced microcontroller is part of ST's STM32F2 series, which is renowned for its high efficiency, robust performance, and integration of cutting-edge features suitable for a wide range of applications.

At the heart of the STM32F207ICH6 is a 32-bit Cortex-M3 processor core, which operates at a frequency of up to 120 MHz. This core is supported by an extensive set of peripherals and memory interfaces that make the STM32F207ICH6 a versatile choice for complex and demanding tasks. The device comes with 256 KB of Flash memory and 128 KB of RAM, providing ample space for application code and data storage.

Connectivity is a strong suit of the STM32F207ICH6, featuring multiple communication interfaces, including:

  • USB OTG HS/FS
  • Ethernet MAC 10/100 with IEEE 1588v2 hardware support
  • Multiple SPI/I2S, I2C, USART, UART, CAN, and SDIO interfaces

The microcontroller also boasts advanced analog capabilities with 12-bit ADCs, DACs, and analog comparators, allowing for precise analog signal management. The STM32F207ICH6's timer system includes general-purpose and advanced-control timers, which are essential for applications requiring complex timing and PWM control.

Security features are not overlooked, with the STM32F207ICH6 providing a hardware-based Random Number Generator (RNG) and a CRC calculation unit to ensure data integrity. Additionally, the device supports a memory protection unit (MPU) which enhances the safety of the application by restricting access to memory regions.

Designed with power efficiency in mind, the STM32F207ICH6 offers several low-power modes, making it suitable for battery-operated and power-sensitive applications. The microcontroller is also characterized by its extensive set of system functions and I/Os, all of which are accessible through a 144-pin package, ensuring ease of integration into various designs.

Whether it's for industrial control systems, networking, motor drives, or complex user interfaces, the STM32F207ICH6 is a reliable and flexible microcontroller choice that delivers performance, connectivity, and efficiency for your advanced projects.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6036 $87.2072
4+ $35.7774 $143.1096
6+ $34.6593 $207.9558
8+ $33.5412 $268.3296
10+ $32.4232 $324.2320
14+ $29.0690 $406.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,008 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention