EN
  • EN
  • DE
  • IT

STM32F302VEH6

Part No STM32F302VEH6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCUs Arm Cortex-M4 core DSP & FPU, 512 Kbytes of Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468823-STM32F302VEH6
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 84
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-UFBGA (7x7)
Package / Case 100-UFBGA
Ultra Librarian 3D Model Ultra Librarian STM32F302VEH6 CAD Model

Description

The STM32F302VEH6 is a core member of the STM32 family, which is based on the high-performance ARM Cortex-M4 32-bit RISC core operating up to 72 MHz frequency. It features a Floating-Point Unit (FPU), which supports all ARM single-precision data-processing instructions and data types, enhancing the application capability in mathematical operations and DSP (Digital Signal Processing) functions. With 512 Kbytes of Flash memory, this microcontroller supports a wide range of communication interfaces, including SPI, I2C, and USART, which make it highly flexible for various applications demanding high computational power and low-power operation, such as industrial controls, motor drives, power management, and sensor systems. Its broad range of peripherals enables designers to create highly integrated, reliable, and low-cost system solutions.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Intel
Chipset Z790
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Amd
AMD
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess