EN
  • EN
  • DE

STM32F303RBT6TR

Part No STM32F303RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18777-1,497-18777-2,STM32F303RBT6TR-ND,497-18777-6
Standard Package 1,000
Win Source Part Number 1097094-STM32F303RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F303RBT6TR CAD Model

Description

STM32F303RBT6TR Microcontroller by STMicroelectronics

The STM32F303RBT6TR is a high-performance ARM Cortex-M4 microcontroller brought to you by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the STM32F3 series, which is designed to offer a perfect balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

The STM32F303RBT6TR operates at a frequency of up to 72 MHz, providing the computational power necessary for complex algorithms and control systems. It is equipped with a Floating Point Unit (FPU), which enhances the microcontroller's ability to handle numerical computing and signal processing tasks with ease.

This microcontroller comes in a 64-pin LQFP package, offering a compact footprint while still providing ample I/O options for connecting peripherals. It boasts a rich set of features including:

  • 128 KB of Flash memory
  • 40 KB of SRAM
  • Multiple communication interfaces such as I2C, SPI, USART, and USB
  • 12-bit ADCs and DACs for precise analog signal management
  • Advanced-control PWM timers for motor control applications
  • Up to 51 GPIOs for versatile digital interfacing

The STM32F303RBT6TR also supports an array of advanced functionalities, such as real-time clock, CRC calculation unit, and a memory protection unit, enhancing system reliability and security. Its power-saving modes, including Stop and Standby, allow energy-efficient designs, making it suitable for battery-operated devices.

STMicroelectronics provides extensive development support for the STM32F303RBT6TR with its comprehensive software HAL library, development kits, and the STM32Cube ecosystem. This ensures that engineers can rapidly develop applications and reduce time-to-market.

Whether you're designing an advanced motor control system, a sophisticated sensor hub, or an innovative IoT device, the STM32F303RBT6TR offers the perfect blend of features to bring your project to life with efficiency and reliability.

With its robust design, extensive support, and powerful core, the STM32F303RBT6TR is a versatile microcontroller that can meet the demanding requirements of your next embedded system project.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7429 $58.4574
13+ $7.9942 $103.9246
20+ $7.7444 $154.8880
27+ $7.4945 $202.3515
35+ $7.2447 $253.5645
47+ $6.4953 $305.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess