EN
  • EN
  • DE

STM32F318C8T6

Part No STM32F318C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F318
Other Names 497-18930,STM32F318C8T6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262931-STM32F318C8T6
Ultra Librarian 3D Model Ultra Librarian STM32F318C8T6 CAD Model

Description

STM32F318C8T6 Microcontroller - STMicroelectronics

The STM32F318C8T6 is a high-performance microcontroller from STMicroelectronics, tailored for cost-sensitive applications while providing a balanced blend of computational power and energy efficiency. It belongs to the STM32F3 series, which is renowned for its advanced digital signal processing (DSP) capabilities and floating-point unit (FPU) that enhance the overall performance of complex algorithms.

Key Features

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at a frequency of up to 72 MHz.
  • Memory: 64 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: Includes a range of communication interfaces such as I2C, SPI, USART, and CAN, offering versatile connectivity options for embedded applications.
  • ADC & DAC: Features a 12-bit Analog-to-Digital Converter (ADC) with up to 1 MSPS and a Digital-to-Analog Converter (DAC) for analog signal processing.
  • Timers: Equipped with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Power Efficiency: Offers multiple power-saving modes, including Sleep, Stop, and Standby, to ensure efficient power management for battery-operated devices.
  • Debugging and Programming: Supports Serial Wire Debug (SWD) and JTAG interfaces, facilitating easy development, programming, and debugging.
  • Packages: Available in a 48-pin LQFP package, suitable for space-constrained applications.

Applications

The STM32F318C8T6 is ideal for a range of applications, particularly where efficient signal processing and control are required. It is commonly used in motor control, industrial automation, power management systems, sensor hubs, and active medical devices. Its robust design and rich set of peripherals make it a versatile choice for both simple and complex tasks in embedded systems.

Development Support

STMicroelectronics provides extensive support for the STM32F318C8T6 through the STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator, STM32CubeIDE integrated development environment, and a comprehensive set of software libraries. This support ensures a smooth development process from prototype to production.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess