EN
  • EN
  • DE

STM32F401CBU6

Part No STM32F401CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Part Number Series STM32F401
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801927-STM32F401CBU6
Ultra Librarian 3D Model Ultra Librarian STM32F401CBU6 CAD Model

Description

STM32F401CBU6 Microcontroller - STMicroelectronics

The STM32F401CBU6 is a high-performance foundation line, ARM Cortex-M4 core-based microcontroller, brought to you by STMicroelectronics. This microcontroller is part of the STM32F4 series, which are renowned for their rich set of peripherals, their performance, and their efficiency in a range of applications.

With a new DSP and FPU instructions, the STM32F401CBU6 delivers excellent computational speed and efficiency, operating at frequencies up to 84 MHz. This makes it an ideal choice for applications that require complex mathematical operations and high-speed signal processing, such as industrial control, medical systems, and IoT devices.

Key features of the STM32F401CBU6 include:

  • Memory Capacity: It comes with 128 Kbytes of Flash memory and 64 Kbytes of SRAM, providing ample space for application code and data storage.
  • Rich Connectivity: This microcontroller offers a range of communication interfaces, including up to three I2Cs, three SPIs, four USARTs, two UARTs, and one USB OTG full-speed with device and host capability.
  • Flexible Power Management: The STM32F401CBU6 features a VBAT mode for RTC and backup registers, as well as an internal voltage regulator, which allows for flexible power supply options and battery operation.
  • Advanced Timers: Advanced-control timers, general-purpose timers, and basic timers are all available to support complex timing and control tasks within your application.
  • Analog Peripherals: It includes analog peripherals such as one 12-bit ADC with up to 16 channels, which can run at 2.4 MSPS, and two DACs, enhancing its suitability for applications requiring analog-to-digital or digital-to-analog conversions.
  • Packages and Temperature Range: The microcontroller is available in a 48-pin UFBGA package and can operate within a temperature range of -40°C to 85°C, ensuring robust performance in harsh environments.
  • Energy Efficiency: The STM32F401CBU6 incorporates ST's ART Accelerator™ as well as an efficient L1 cache, which helps to minimize the power consumption while maximizing the processing power.

With its extensive set of peripherals, low power consumption, and high processing capabilities, the STM32F401CBU6 from STMicroelectronics is an excellent choice for a wide array of applications, delivering both performance and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7458 $52.1702
39+ $2.5720 $100.3080
61+ $2.4851 $151.5911
87+ $2.3113 $201.0831
113+ $2.2244 $251.3572
141+ $2.1375 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess