EN
  • EN
  • DE

STM32F412ZEJ6

Part No STM32F412ZEJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262844-STM32F412ZEJ6
Ultra Librarian 3D Model Ultra Librarian STM32F412ZEJ6 CAD Model

Description

STM32F412ZEJ6 Microcontroller by STMicroelectronics

The STM32F412ZEJ6 is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect balance between power efficiency and processing capability. This device is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration, making it suitable for a wide range of applications including industrial control, medical equipment, and consumer electronics.

At the heart of the STM32F412ZEJ6 is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 100 MHz. The FPU allows for efficient handling of computations in applications that require precise calculations and control, such as digital signal processing (DSP) tasks. The core also supports the ARM Thumb®-2 instruction set, which optimizes performance and energy efficiency.

The microcontroller comes with a substantial 512 KB of Flash memory and 256 KB of SRAM, providing ample space for complex applications and software stacks. The Flash memory features an Accelerated Parallel Interface (API), enhancing its speed and efficiency. Additionally, the STM32F412ZEJ6 offers a range of enhanced I/Os and peripherals, including up to 17 timers, three ADCs, two DACs, a low-power UART, six SPI/I2S interfaces, and USB OTG full-speed and high-speed with an integrated PHY, allowing for versatile connectivity and control options.

One of the standout features of the STM32F412ZEJ6 is its power efficiency. It supports multiple power modes, including a low-power run mode and multiple standby modes, which help to reduce power consumption in idle or low-activity states. This makes it an excellent choice for battery-operated devices where power management is critical.

For security, the STM32F412ZEJ6 incorporates features such as a True Random Number Generator (TRNG) and a range of hardware-based protections. These security measures are crucial for applications that require secure communications or need to protect sensitive data.

Developers can also take advantage of STMicroelectronics' comprehensive development ecosystem, which includes software tools, libraries, and support, to streamline the development process and reduce time to market. The STM32F412ZEJ6 is available in a 144-pin LQFP package, providing enough pins for even the most pin-intensive applications.

Overall, the STM32F412ZEJ6 is a versatile and powerful microcontroller that offers an exceptional balance of performance, power efficiency, and integration, making it an ideal choice for a wide range of sophisticated applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1085 $66.6510
13+ $9.1147 $118.4911
20+ $8.8299 $176.5980
28+ $8.5451 $239.2628
35+ $8.2603 $289.1105
47+ $7.4058 $348.0726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess