EN
  • EN
  • DE

LC75834JED-E

Part No LC75834JED-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295045-LC75834JED-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75834JED-E CAD Model

Description

The ON Semiconductor LC75834JED-E is a highly sophisticated and versatile LCD driver integrated circuit, designed to meet the demanding requirements of modern display applications. This advanced component is capable of driving a wide range of LCD panels, making it an ideal choice for developers and manufacturers of consumer electronics, automotive dashboards, and industrial control interfaces.

Key Features

  • High Multiplex Ratio: The LC75834JED-E supports a high multiplex ratio, which allows for the management of complex displays with a minimal number of pins, reducing overall design complexity and cost.
  • Multiple Display Modes: It offers a variety of display modes including static, 1/2, 1/3, and 1/4 duty options, providing flexibility in the design of the LCD panel layout and functionality.
  • On-chip Oscillator: With an integrated oscillator, the device simplifies the circuit design by eliminating the need for external components for clock generation.
  • Serial Interface: The LC75834JED-E features a serial interface for data input, streamlining connectivity with microcontrollers or processors and ensuring efficient communication with minimal wiring.
  • LED Backlight Control: An additional feature includes the ability to control LED backlights directly, thereby allowing for adjustments in brightness and enhancing the user interface experience.

Applications

ON Semiconductor's LC75834JED-E is versatile enough to be used in a broad array of applications, including:

  • Automotive dashboard displays
  • Home appliances
  • Industrial control panels
  • Portable instrumentation
  • Consumer electronics

Technical Specifications

The LC75834JED-E operates within a wide range of supply voltages and temperatures, making it suitable for various environments and conditions. It is packaged in a compact form factor, ensuring that it can be incorporated into space-constrained designs without sacrificing performance.

Conclusion

The ON Semiconductor LC75834JED-E LCD Driver is a reliable and efficient solution for driving sophisticated LCD displays. With its high integration, multiple display modes, and ease of connectivity, it stands out as a top choice for developers looking to create advanced user interfaces with LCD technology.

You May Also Be Interested in

Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess