EN
  • EN
  • DE
  • IT

MAX7219CWG+T

Part No MAX7219CWG+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPLY LED 8DIG 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 088353-MAX7219CWG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX7219
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX7219CWG+T CAD Model

Description

Maxim Integrated MAX7219CWG+T LED Display Driver

The MAX7219CWG+T from Maxim Integrated is a compact, serial input/output common-cathode display driver that can interface microprocessors to 7-segment numeric LED displays of up to 8 digits, bar-graph displays, or 64 individual LEDs. Included on the chip is a BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store each digit. The MAX7219CWG+T is designed to minimize the need for external components, making it an ideal choice for applications where space and reliability are critical.

This versatile driver operates from a 4.0V to 5.5V supply, and its 330µA low-power shutdown mode reduces power consumption when the device is not in active use, making it suitable for battery-powered applications. The MAX7219CWG+T supports a digital brightness control, allowing the user to set the intensity of the display from 1/32 to 31/32 of full brightness through a serial interface, providing flexibility in various lighting conditions.

One of the key features of the MAX7219CWG+T is its digit and segment drivers that are capable of sinking 500mA of current, which is more than enough for most LED displays, ensuring bright and consistent illumination. The device also includes a convenient serial interface that connects to all common microprocessors and allows for digital control of all functions, which simplifies the process of integrating the driver into a wide range of products.

The MAX7219CWG+T comes in a 24-pin wide-body SOIC package, which is lead(Pb)-free and RoHS-compliant, reflecting Maxim Integrated's commitment to environmental sustainability. This package is suitable for surface-mount technology (SMT), which makes it easy to integrate into modern PCB designs. The MAX7219CWG+T is an ideal solution for applications such as panel meters, bar graphs, industrial controllers, and consumer electronics that require reliable and easy-to-use LED display drivers.

Overall, the MAX7219CWG+T is a robust and versatile LED display driver that streamlines the process of controlling multiple LEDs, making it a go-to choice for designers looking to enhance the visual interface of their projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $16.2986
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
Lowest to $6.3655
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $16.2966
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.8797
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $7.3321
Texas Instruments
IC DRVR 36 SEG 4 1/2 DGT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4013 $51.0195
36+ $2.7908 $100.4688
56+ $2.7036 $151.4016
77+ $2.6164 $201.4628
99+ $2.5292 $250.3908
133+ $2.2676 $301.5908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess