EN
  • EN
  • DE

AS1100WL

Part No AS1100WL
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr OSRAM Opto Semiconductors Inc.
Package Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment + DP
Interface Serial
Digits or Characters 8 Digits
Current - Supply 330 mA
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AS1100
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 564528-AS1100WL
Ultra Librarian 3D Model Ultra Librarian AS1100WL CAD Model

Description

The 564528-AS1100WL is a display driver integrated circuit designed for power management applications. It belongs to the Integrated Circuits (ICs) family and is part of the Power Management (PMIC) category. The 564528-AS1100WL is an obsolete product from OSRAM Opto Semiconductors Inc.

  • Package: tube
  • Standard Package Quantity: 31 pcs
  • Configuration: 7 segment + DP
  • Interface: serial interface
  • Supply Voltage Range: 4V to 5.5V
  • Current Supply: 330mA
  • Package: 24-SOIC (0.295", 7.50mm Width)
  • Mounting: surface mount
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
NXP / Nexperia
Driver
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5465 $58.9185
22+ $5.3719 $118.1818
34+ $5.2044 $176.9496
46+ $5.0358 $231.6468
60+ $4.8683 $292.0980
80+ $4.3647 $349.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess