EN
  • EN
  • DE
  • IT

MAX7219CNG+

Part No MAX7219CNG+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED DISPLAY 8DGT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 003207-MAX7219CNG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX7219
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX7219CNG+ CAD Model

Description

The MAX7219CNG+ from Maxim Integrated is a compact, serial input/output common-cathode display driver that can interface microprocessors to a 7-segment numeric LED display of up to 8 digits, bar-graph displays, or 64 individual LEDs. It is included in a 24-pin DIP package, making it suitable for breadboard prototyping and permanent projects alike.

Key Features

  • Integrated Multiplexing: The device integrates BCD code-B decoders, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store each digit.
  • Individual LED Control: Users can address each LED individually, giving them the freedom to create custom displays or lighting effects.
  • Simplified Wiring: Only one external resistor is needed to set the segment current for all LEDs, which simplifies the hardware design and reduces component count.
  • Digital Interface: The MAX7219CNG+ uses a simple serial interface to communicate with microcontrollers, which can minimize the number of pins required for display control.
  • Daisy Chain Capability: Multiple MAX7219CNG+ devices can be connected in series to control extended displays with a minimal number of interface pins.
  • Low Power Consumption: The device includes a power-saving shutdown mode, which reduces power consumption to less than 10µA.

Applications

The MAX7219CNG+ is versatile and can be used in a variety of applications, including:

  • Point of Sale (POS) Displays
  • Bar Graph Displays
  • Industrial Controllers
  • Panel Meters
  • Digital Clocks

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.0V to 5.5V Operating Temperature -40°C to +85°C Package Type 24-Pin DIP

Whether you're developing a prototype or a final product, the MAX7219CNG+ offers a reliable and efficient solution for driving LED displays with ease.

You May Also Be Interested in

Maxim Integrated
IC BASEBOARD/STORAGE CTLR CSBGA / Driver
Lowest to $5.2156
ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143
ON Semiconductor
IC DRVR DOT MATRIX 100TQFP
Lowest to $39.1652
Harris Corporation
ALPHANUMERIC LCD DISPLAY DRIVER / LCD Driver 40-PDIP
Lowest to $7.3050
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $7.3321
Texas Instruments
IC DRVR 36 SEG 4 1/2 DGT 20SOIC
Need more? Email Us
Rohm Semiconductor
IC LCD DVR MULTI 31X4COM 48-VBGA
Lowest to $4.4876
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $56.8455
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5615 $54.2460
9+ $11.1274 $100.1466
14+ $10.7796 $150.9144
20+ $10.4319 $208.6380
25+ $10.0842 $252.1050
34+ $9.0410 $307.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess